EN
  • EN
  • DE

TSB12LV26TPZEP

Part No TSB12LV26TPZEP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC IEEE 1394 HOST CTRLR 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Controller
Standards IEEE 1394a-2000, OHCI-Lynx
Supply Voltage - Operating 3.3V, 5V
Case / Package 100-LQFP (14x14)
Win Source Part Number 136607-TSB12LV26TPZEP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV26TPZEP CAD Model

Description

Product Overview: TSB12LV26TPZEP - Texas Instruments

The TSB12LV26TPZEP is a high-performance IEEE 1394-1995 Link Layer Controller (LLC) integrated circuit, designed by the renowned semiconductor company Texas Instruments. This advanced chip is commonly referred to as the TSB12LV26, and it plays a crucial role in facilitating serial bus communications compliant with the IEEE 1394 standard, also known as FireWire, i.LINK, or Lynx.

Key Features:

  • High Data Transfer Rates: The device supports S100 (98.304 Mbps), S200 (196.608 Mbps), and S400 (393.216 Mbps) data transfer rates, making it suitable for applications requiring fast data exchange.
  • Compatibility: It is fully compliant with the provisions of the IEEE 1394-1995 standard and the P1394a supplement.
  • Integrated FIFOs: Equipped with 2 KB FIFOs for both transmit and receive functions, this chip ensures smooth data handling.
  • Flexible Interface: The TSB12LV26TPZEP features a programmable PCI interface that is compatible with 5V and 3.3V signaling environments, enhancing its versatility across different system designs.
  • Enhanced Functions: It includes additional functionalities such as isochronous and asynchronous data transfer, cycle master capability, and bus initialization and arbitration.

Applications:

The TSB12LV26TPZEP is suitable for a wide range of applications, including but not limited to:

  • Digital video and multimedia data transfer
  • High-speed external storage connections
  • Networking and communication equipment
  • Industrial control systems
  • Automotive infotainment and diagnostics interfaces

Package and Quality:

This device is available in a 100-pin TQFP (Thin Quad Flat Pack) package, ensuring compactness and reliability for space-constrained applications. It also meets the stringent quality standards expected from Texas Instruments, ensuring robust performance in diverse operating conditions.

With its combination of high-speed data transfer, compatibility with IEEE 1394 standards, and a flexible, feature-rich design, the TSB12LV26TPZEP from Texas Instruments represents a superior solution for developers looking to implement FireWire connectivity in their products.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0478 $92.0956
3+ $37.7829 $113.3487
5+ $36.6021 $183.0105
6+ $35.4214 $212.5284
8+ $34.2407 $273.9256
10+ $30.6986 $306.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess