EN
  • EN
  • DE

F280039CPZRQ1

Part No F280039CPZRQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203095-F280039CPZRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series C2000™ C28x
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor C28x
Core Size 32-Bit
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Ultra Librarian 3D Model Ultra Librarian F280039CPZRQ1 CAD Model

Description

The F280039CPZRQ1 from Texas Instruments is a highly integrated and advanced microcontroller designed for automotive and industrial applications. This powerful microcontroller is part of the C2000™ 32-bit MCU family, renowned for their leading performance in processing control tasks.

Key Features

  • High-Performance Processing: At the heart of the F280039CPZRQ1 is a 32-bit CPU running at up to 200 MHz, which offers exceptional processing power for real-time control applications.
  • Advanced Control Peripherals: The device is equipped with specialized peripherals for motor control, power conversion, and sensor processing. This includes high-resolution PWMs, ADCs, and configurable logic blocks.
  • Robust Integration: With integrated flash memory, analog-to-digital converters (ADCs), and volatile and non-volatile memory, the F280039CPZRQ1 provides a robust platform for complex applications.
  • Enhanced Connectivity: This microcontroller supports multiple communication protocols such as CAN, SPI, I2C, and UART, enabling easy integration with other components in a system.
  • Automotive-Qualified: The F280039CPZRQ1 is AEC-Q100 qualified, ensuring reliable performance under the rigorous conditions typical of automotive environments.

Applications

The versatility of the F280039CPZRQ1 makes it suitable for a wide range of applications, including:

  • Electric and hybrid vehicle powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Steering and braking control systems
  • Industrial motor drives and inverters
  • Renewable energy systems, such as solar inverters and wind turbine controllers

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, software tools, and reference designs, to accelerate the development cycle and bring products to market faster. TI also offers an active community forum and dedicated customer support to resolve any issues and answer questions related to the F280039CPZRQ1 microcontroller.

With its robust feature set, the F280039CPZRQ1 is an ideal choice for engineers looking for a microcontroller that offers high performance, advanced control capabilities, and automotive-grade reliability.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9433 $54.7165
12+ $8.9791 $107.7492
18+ $8.6985 $156.5730
24+ $8.4179 $202.0296
31+ $8.1373 $252.2563
42+ $7.2956 $306.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess