EN
  • EN
  • DE

F28384DPTPS

Part No F28384DPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176HLQFP / C28x series Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Fixed-Point
Package Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 108K x 16
Supply Voltage - Operating 1.14V ~ 1.26V
Data Converters A/D 20x12b, 29x16b SAR; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number F28384
Other Names 296-F28384DPTPS
Standard Package 40
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261982-F28384DPTPS
Ultra Librarian 3D Model Ultra Librarian F28384DPTPS CAD Model

Description

Product Overview: F28384DPTPS from Texas Instruments

The F28384DPTPS is a sophisticated microcontroller unit (MCU) from Texas Instruments, renowned for its high-performance capabilities and versatility in various applications. This advanced piece of technology is part of the C2000™ 32-bit MCU family, which is specifically optimized for processing-intensive tasks in real-time control environments.

Key Features

  • High-Performance Processing: Equipped with a 32-bit floating-point CPU, the F28384DPTPS is capable of executing complex algorithms and control loops with ease, making it ideal for applications requiring precise and rapid computations.
  • Integrated Analog Subsystems: The device includes a range of built-in analog features such as high-resolution ADCs, comparators, and DACs, providing excellent signal acquisition and conditioning capabilities.
  • Dual-Core Architecture: With its dual-core configuration, the F28384DPTPS offers parallel processing, which can be utilized for managing separate tasks or redundant processing for safety-critical applications.
  • Robust Connectivity: A variety of communication interfaces are available, including CAN, SPI, I2C, and UART, allowing for seamless integration with other components and systems.
  • Advanced Peripherals: The MCU also features sophisticated peripherals for motor control, power conversion, and other real-time control applications, further extending its utility across different industry sectors.
  • Enhanced Security: Security features are embedded to protect against unauthorized access and ensure the integrity of the system's operation.

Applications

The F28384DPTPS is designed for use in a wide range of applications, including:

  • Industrial drives and automation systems
  • Renewable energy systems such as solar inverters and wind turbines
  • Automotive applications, including electric vehicles and powertrain systems
  • Digital power supplies and advanced power management
  • Advanced audio processing and pro-audio equipment

With its exceptional processing power, diverse set of peripherals, and robust security features, the F28384DPTPS from Texas Instruments stands out as a premier choice for engineers and designers looking to develop high-performance, reliable, and secure systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8420 $53.5260
7+ $14.6396 $102.4772
11+ $14.1821 $156.0031
15+ $13.7246 $205.8690
19+ $13.2672 $252.0768
26+ $11.8947 $309.2622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,692 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess