EN
  • EN
  • DE

F28386DPTPS

Part No F28386DPTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176HLQFP / C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Fixed-Point
Package Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 108K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.26V
Data Converters A/D 20x12b, 29x16b SAR; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number F28386
Standard Package 40
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1344855-F28386DPTPS
Ultra Librarian 3D Model Ultra Librarian F28386DPTPS CAD Model

Description

The F28386DPTPS is a versatile microcontroller unit (MCU) from the renowned manufacturer, Texas Instruments. This high-performance MCU is part of the C2000™ 32-bit microcontroller family, designed to cater to the demanding needs of modern embedded control systems. It is especially well-suited for applications that require precise motor control, industrial automation, digital power conversion, and renewable energy solutions.

Key Features

  • Advanced Processing Core: At the heart of the F28386DPTPS is a powerful 32-bit floating-point CPU, known as the C28x core, which is capable of running at speeds up to 200MHz. This provides the computational horsepower necessary for complex algorithms and control techniques.
  • Enhanced Control Peripherals: The MCU is equipped with a rich set of peripherals tailored for control applications, including high-resolution PWM outputs, multiple 12-bit ADCs for fast and accurate analog sensing, and configurable digital I/O pins for flexible interfacing.
  • Integrated Memory: It boasts a generous memory architecture, including up to 1MB of flash memory for robust and reliable program storage, as well as 516KB of RAM for efficient data handling and processing.
  • Real-Time Control: With a dedicated CLA (Control Law Accelerator) coprocessor, the F28386DPTPS excels in executing time-critical control algorithms, allowing for deterministic system response and real-time performance.
  • Connectivity Options: Multiple communication interfaces such as CAN, SPI, I2C, and UART ensure easy integration into existing systems and facilitate communication with other devices and sensors.
  • Robust Security Features: Safety and security are paramount, and the F28386DPTPS addresses these concerns with features like error correction, a secure boot process, and hardware cryptography support.

Applications

The F28386DPTPS is ideal for a range of applications, including:

  • Industrial Drives and Servo Motors
  • Robotics and Automated Machinery
  • Power Supplies and Inverters
  • Electric Vehicles and Traction Control
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbines

With its robust set of features and capabilities, the F28386DPTPS from Texas Instruments stands as a top choice for engineers and developers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1637 $62.3274
4+ $25.5703 $102.2812
7+ $24.7712 $173.3984
9+ $23.9721 $215.7489
11+ $23.1731 $254.9041
15+ $20.7758 $311.6370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess