EN
  • EN
  • DE

F761794YFVR

Part No F761794YFVR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823103-F761794YFVR
Ultra Librarian 3D Model Ultra Librarian F761794YFVR CAD Model

Description

The Texas Instruments F761794YFVR is a cutting-edge integrated circuit designed to meet the demanding requirements of modern electronic applications. This high-performance component is engineered to deliver reliable and efficient operation, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Advanced Technology: The F761794YFVR is built using Texas Instruments' state-of-the-art semiconductor process, ensuring high-speed operation and low power consumption.
  • Robust Performance: This product is designed to withstand harsh environments and provides consistent performance even under extreme conditions, suitable for automotive and industrial applications.
  • High Integration: With multiple functionalities integrated into a single chip, the F761794YFVR reduces the need for additional components, saving space and cost on the PCB.
  • Energy Efficient: The device is optimized for low power usage, which is critical for battery-powered devices and contributes to energy savings in larger systems.
  • Easy to Implement: The F761794YFVR comes in a user-friendly package that simplifies the design-in process, allowing for quick and easy integration into existing and new designs.

Applications

The versatility of the F761794YFVR makes it suitable for a variety of applications, including:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation including motor control, power management, and sensor interfacing
  • Consumer electronics like smart home devices, wearables, and portable computing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the F761794YFVR is no exception. It is manufactured to the highest standards and has undergone rigorous testing to ensure it meets TI's stringent quality criteria. Customers can trust this product to perform reliably over its intended lifespan, providing peace of mind and reducing maintenance costs.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team. The F761794YFVR is more than just a component; it's a solution that drives innovation and efficiency in your electronic designs.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess