EN
  • EN
  • DE

GC4116-PBZ

Part No GC4116-PBZ
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC QUAD DUC CHIP MULT-STD 160BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC Upconverter CDMA, QPSK, W-CDMA - - 160-BGA (15x15)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 160-LBGA
Case / Package 160-BGA (15x15)
Family Name GC4116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Other Part Number -GC4116, -296-20847-ND, -296-20847, 296-20847, -GC4116-PBZ-NDR
Quantity per package 126
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919525-GC4116-PBZ
Ultra Librarian 3D Model Ultra Librarian GC4116-PBZ CAD Model

Description

The GC4116-PBZ from Texas Instruments is a highly versatile, multi-standard digital down converter (DDC) designed to meet the demanding requirements of communication systems. This advanced integrated circuit is capable of supporting a wide range of wireless standards, making it an ideal choice for applications in wireless infrastructure, military communication systems, and software-defined radios.

Key Features:

  • Multi-Standard Support: The GC4116-PBZ is designed to handle various modulation schemes and frequencies, making it suitable for GSM, WCDMA, LTE, and other communication standards.
  • High-Performance Processing: With its powerful digital signal processing capabilities, this DDC can efficiently translate higher frequency signals to lower frequencies, simplifying subsequent processing stages.
  • Flexible Interface: The device offers a flexible interface that is compatible with a range of data converters and allows for easy integration into existing system architectures.
  • Programmable Filters: It includes programmable filters that can be tailored to specific channel bandwidths, providing the necessary filtering for various communication standards.
  • Low Power Consumption: Designed with power efficiency in mind, the GC4116-PBZ minimizes power consumption without compromising on performance, making it ideal for portable and battery-operated devices.

Applications:

  • Base station transceivers for GSM, CDMA, WCDMA, and LTE
  • Software-defined radios (SDR)
  • Signal intelligence and surveillance systems
  • Satellite communication systems

The GC4116-PBZ is a testament to Texas Instruments' commitment to providing cutting-edge solutions for the communications industry. Its robust design, coupled with its ability to adapt to multiple standards, ensures that it can cater to the evolving needs of modern communication systems. Whether deployed in commercial or defense-related applications, the GC4116-PBZ stands out as a reliable and efficient choice for digital down conversion.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.9658 $229.9658
2+ $206.1762 $412.3524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess