EN
  • EN
  • DE

HCT4066QPWRG4Q1

Part No HCT4066QPWRG4Q1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX4 95OHM 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 95Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 24ns, 35ns
-3db Bandwidth 200MHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Max) -
Crosstalk -72dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number HCT4066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370832-HCT4066QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian HCT4066QPWRG4Q1 CAD Model

Description

The HCT4066QPWRG4Q1 is a high-performance, quad bilateral switch integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is part of TI's automotive-grade product offerings, ensuring reliability and performance suitable for vehicular applications.

Key Features

  • Wide Operating Voltage Range: The HCT4066QPWRG4Q1 operates over a broad voltage range from 4.5V to 5.5V, making it versatile for various automotive electrical systems.
  • Low Power Consumption: This IC is optimized for low power consumption, which is critical for battery-operated systems and helps in reducing the overall energy footprint of the vehicle's electronic components.
  • High Noise Immunity: The device is characterized by a high level of immunity to electrical noise, a common challenge in the automotive environment, ensuring stable and reliable switch operation.
  • Pin-to-Pin Compatibility: The HCT4066QPWRG4Q1 offers pin-to-pin compatibility with the standard 4066 series, facilitating easy upgrades or replacements without substantial redesign.

Applications

The HCT4066QPWRG4Q1 is ideal for a range of automotive applications where analog or digital multiplexing and demultiplexing are required. It can also be used for signal gating, chopping, modulation or demodulation, and in switching applications in which bidirectional transmission of analog or digital signals is needed.

Quality and Reliability

As part of Texas Instruments' commitment to quality, the HCT4066QPWRG4Q1 meets stringent automotive industry standards. It is qualified for use in automotive applications as per AEC-Q100, which is a critical reliability standard for automotive integrated circuits. The device is also provided in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Environmental Compliance

TI's HCT4066QPWRG4Q1 is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) regulations. This ensures that the product is free from specific hazardous materials, making it safer for both consumers and the environment.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8677 $52.0620
145+ $0.7119 $103.2255
220+ $0.6897 $151.7340
300+ $0.6674 $200.2200
390+ $0.6452 $251.6280
520+ $0.5785 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess