EN
  • EN
  • DE

HD3SS215IRTQT

Part No HD3SS215IRTQT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56QFN / HDMI Interface 56-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications HDMI
Voltage - Supply 3V ~ 3.6V
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Mounting Type Surface Mount
Base Product Number HD3SS215
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 457955-HD3SS215IRTQT
Ultra Librarian 3D Model Ultra Librarian HD3SS215IRTQT CAD Model

Description

Product Overview: HD3SS215IRTQT by Texas Instruments

The HD3SS215IRTQT is a cutting-edge high-speed passive switch from Texas Instruments, designed to cater to a wide range of applications in modern electronics. As a member of TI's extensive portfolio of switch ICs, this product stands out for its versatility and performance in signal management.

This switch is capable of supporting multiple high-speed interfaces, including USB 3.0, SATA 3.0, and PCIe 2.0, with a bidirectional bandwidth of up to 8 Gbps. Its primary function is to allow one of two differential signals to be connected to a common differential pair, making it an ideal choice for applications that require multiplexing for high-speed signals.

The HD3SS215IRTQT comes in a compact 42-pin QFN package, making it suitable for space-constrained applications. Despite its small size, it delivers robust performance and is engineered to minimize signal distortion and attenuation, ensuring signal integrity even at high speeds.

Texas Instruments has equipped this switch with advanced features such as adaptive tracking, which allows for equalization to match that of the signal source and sink, further preserving the quality of the signal through the switch. Additionally, the HD3SS215IRTQT boasts low power consumption and is designed with energy efficiency in mind, making it a suitable option for portable and battery-powered devices.

The HD3SS215IRTQT is also easy to integrate into existing systems, with no software or firmware required for operation. Its plug-and-play nature simplifies the design process for engineers and product developers, who can rely on its consistent and reliable performance.

In summary, the HD3SS215IRTQT from Texas Instruments is a high-performance, energy-efficient, and versatile switch IC that offers seamless high-speed signal multiplexing. Its compact size, combined with its ability to maintain signal integrity, makes it an excellent choice for a variety of applications in the consumer electronics, computing, and telecommunications sectors.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Texas Instruments
PATTI / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9628 $54.5908
25+ $4.0720 $101.8000
39+ $3.9448 $153.8472
53+ $3.8175 $202.3275
68+ $3.6903 $250.9404
91+ $3.3085 $301.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess