EN
  • EN
  • DE

HD3SS3220IRNHT

Part No HD3SS3220IRNHT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB TYPE-C DRP PORT CONTROLLER W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB, Type-C Controller
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-WQFN (4.5x2.5)
Win Source Part Number 1042878-HD3SS3220IRNHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD3SS3220IRNHT CAD Model

Description

The HD3SS3220IRNHT from Texas Instruments is a versatile and high-performance USB Type-C port controller, designed to streamline the implementation of USB Type-C connectors in various electronic devices. This advanced port controller is part of Texas Instruments' comprehensive suite of USB power delivery solutions that facilitate the development of cutting-edge consumer and industrial electronics.

Key Features

  • USB Type-C and Power Delivery: The HD3SS3220IRNHT supports the USB Type-C specification and USB Power Delivery (PD) 2.0, making it capable of handling the reversible plug orientation and cable direction features of Type-C connectors, as well as higher power capabilities.
  • DRP Port Role Configuration: It operates as a Dual Role Port (DRP), allowing devices to function both as a downstream facing port (DFP) or upstream facing port (UFP), thereby offering greater flexibility in USB connectivity.
  • Mode Configuration: The device can be configured for different roles such as Source, Sink, or Dual-Role Power, and Data Role Swap, providing a comprehensive solution for USB Type-C port management.
  • High-Speed Data Interface: The HD3SS3220IRNHT is capable of supporting high-speed data rates, ensuring fast and efficient data transfer across connected devices.
  • Compact Design: It comes in a compact QFN package which is ideal for space-constrained applications, allowing for more efficient use of PCB space without compromising on functionality.

Applications

The HD3SS3220IRNHT is suitable for a wide range of applications, including but not limited to:

  • Notebooks and Desktop Computers
  • Smartphones and Tablets
  • Docking Stations
  • Monitors and Display Interfaces
  • Portable Accessories

Why Choose HD3SS3220IRNHT?

With its support for the latest USB standards, flexible power delivery options, and a small form factor, the HD3SS3220IRNHT from Texas Instruments is a top choice for designers looking to integrate USB Type-C technology into their products. Its capability to adapt to various roles and configurations makes it a highly adaptable solution that can meet the demands of modern electronic devices and the evolving needs of consumers.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2916 $52.6656
38+ $2.7008 $102.6304
58+ $2.6164 $151.7512
79+ $2.5320 $200.0280
103+ $2.4476 $252.1028
137+ $2.1944 $300.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,440 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess