EN
  • EN
  • DE
  • IT

HD3SS3411TRWARQ1

Part No HD3SS3411TRWARQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description One Channel Differential 2:1 Mux/Demux | IC MUX 2:1 8 OHM 14WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
On-State Resistance (Maximum) 8Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm (Maximum)
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 7.5GHz
Crosstalk -35dB at 4Ghz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-WFQFN Exposed Pad
Supplier Device Package 14-WQFN (3.5x3.5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1179244-HD3SS3411TRWARQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD3SS3411TRWARQ1 CAD Model

Description

The HD3SS3411TRWARQ1 from Texas Instruments is a high-performance, adaptive USB 3.0 SuperSpeed (5 Gbps) switch designed for applications that require switching between USB SuperSpeed data paths. It is an ideal solution for automotive infotainment systems and consumer applications where reliable and efficient data transfer is required.

This switch is engineered to provide a bidirectional switch for USB 3.0 SuperSpeed differential pairs. The HD3SS3411TRWARQ1 offers four differential channels, allowing it to support one USB 3.0 port. It is optimized for low bit-to-bit skew, high channel-to-channel noise isolation and is compatible with various standards, such as USB 3.1 Gen 1 and PCIe Gen 2.

The device is housed in a compact 42-pin QFN package, which makes it suitable for space-constrained applications. Its small form factor is accompanied by a temperature range of -40°C to 85°C, making it robust for automotive environments. The HD3SS3411TRWARQ1 also features an integrated electrostatic discharge (ESD) protection circuit, which helps to prevent damage from electrostatic discharges.

One of the key features of the HD3SS3411TRWARQ1 is its low-power operation. It supports low-power states, allowing for power savings when the switch is not in use. Additionally, the switch offers low on-state resistance, which reduces insertion loss and maintains signal integrity, ensuring high-quality data transmission.

The HD3SS3411TRWARQ1 is designed for easy implementation into various USB applications. It requires minimal external components, which simplifies the design and reduces time to market. Texas Instruments provides comprehensive technical documentation, including datasheets and design guides, to assist with the integration of this switch into your product designs.

For developers and engineers looking to incorporate a reliable USB 3.0 switch into their designs, the HD3SS3411TRWARQ1 from Texas Instruments offers a perfect blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0357 $50.8925
60+ $1.6703 $100.2180
93+ $1.6181 $150.4833
128+ $1.5659 $200.4352
166+ $1.5137 $251.2742
222+ $1.3572 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess