EN
  • EN
  • DE

HLG031PAGT

Part No HLG031PAGT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP / Piccolo Microcontroller 64-TQFP -40 to 105
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 776037-HLG031PAGT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 160
Family Name HLG031
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian HLG031PAGT CAD Model

Description

The HLG031PAGT is a cutting-edge semiconductor product from Texas Instruments, designed to cater to a wide array of applications in the electronics industry. This product is known for its high reliability, efficiency, and performance, making it a go-to choice for engineers and designers across the globe.

Key Features:

  • High Performance: The HLG031PAGT is built to deliver top-notch performance, ensuring that your electronic applications run smoothly and efficiently.
  • Energy Efficiency: With the growing demand for energy-saving components, this product is engineered to provide maximum efficiency, reducing the overall power consumption of your systems.
  • Durability: Texas Instruments is known for its durable products, and the HLG031PAGT is no exception. It is designed to withstand harsh conditions and provide a long operational life.
  • Compact Design: The compact form factor of the HLG031PAGT makes it an ideal choice for space-constrained applications, without compromising on functionality.

Applications:

The versatility of the HLG031PAGT allows it to be used in various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Power Management Solutions

Technical Specifications:

Before integrating the HLG031PAGT into your projects, it's important to consider its technical specifications. This product boasts a range of features that cater to demanding requirements in modern electronic designs.

Why Choose HLG031PAGT:

Choosing the HLG031PAGT from Texas Instruments means investing in a product that offers a balance of performance and reliability. Its robustness, coupled with Texas Instruments' renowned support and quality assurance, ensures that your applications are not just current but also future-proof.

For further information, detailed datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess