EN
  • EN
  • DE

HPA02208YZPR

Part No HPA02208YZPR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 0.65-V, 2: 1 (SPDT), 2-channel analog switch with negative signaling capability 10-DSBGA -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 17 MHz
Height 500 µm
Lead Free Lead Free
Length 2.25 mm
Max Operating Temperature 85 °C
Max Supply Current 1.1 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Nominal Supply Current 200 nA
Number of Channels 2
Number of Pins 10
Resistance 650 mΩ
RoHS Compliant
Supply Type Single
Thickness 310 µm
Turn-Off Delay Time 70 ns
Turn-On Delay Time 80 ns
Width 1.25 mm
Win Source Part Number 1113140-HPA02208YZPR
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HPA02208YZPR CAD Model

Description

The HPA02208YZPR is a cutting-edge semiconductor product from Texas Instruments, designed to cater to a wide array of applications in the electronics industry. This component is a testament to Texas Instruments' commitment to innovation, reliability, and performance.

Key Features

  • High Precision: The HPA02208YZPR is built to deliver accurate and reliable performance, making it suitable for sensitive applications that require high precision.
  • Efficiency: With power management being a critical aspect of modern electronics, this product is engineered to offer efficient operation, thus contributing to the overall energy efficiency of the system it is integrated into.
  • Durability: Texas Instruments products are known for their robustness, and the HPA02208YZPR is no exception. It is designed to withstand harsh conditions and provide consistent performance over its lifespan.
  • Integration: This component is crafted for seamless integration into various circuits and systems, ensuring compatibility and ease of use for engineers and designers.

Applications

The versatility of the HPA02208YZPR allows it to be used across a diverse range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Communication Devices
  • Medical Instruments

Technical Specifications

At the heart of the HPA02208YZPR's technical specifications is its ability to operate effectively under various conditions. It boasts a wide operating temperature range, ensuring reliability across different environments. The component's package is designed for optimal thermal management, contributing to its longevity and stable operation.

Quality and Support

Texas Instruments stands behind the HPA02208YZPR with comprehensive technical support and a commitment to quality. Customers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the use of this component in their projects.

Whether you are developing the next generation of consumer gadgets, automotive technology, industrial systems, or any other application that demands high-quality semiconductor solutions, the HPA02208YZPR from Texas Instruments is a choice that promises to meet and exceed your expectations.

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess