EN
  • EN
  • DE

HPC46003V20

Part No HPC46003V20
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor HPC
Part Core Size 16-Bit
Speed(Frequency) 20MHz
Number of I/O 52
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 68-PLCC
Win Source Part Number 275933-HPC46003V20
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HPC46003V20 CAD Model

Description

The HPC46003V20 is a high-performance microcontroller from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital solutions. This product is designed to provide advanced functionality and robust performance in a wide array of applications. The HPC46003V20 microcontroller is built on a 16-bit architecture, which allows it to handle complex computations and data-intensive tasks with ease. It operates at a speed of 20 MHz, which ensures fast and efficient performance. This microcontroller is equipped with a large program memory and data RAM, which enables it to store and process large amounts of data. In addition to this, the HPC46003V20 features a variety of peripherals, including timers, counters, and communication interfaces. These peripherals allow the microcontroller to interact with other devices and components, enhancing its functionality and versatility. The communication interfaces include UART, SPI, and I2C, which enable high-speed data transfer between the microcontroller and other devices. One of the key features of the HPC46003V20 is its low power consumption. This microcontroller is designed to operate efficiently, reducing power usage and extending battery life in portable devices. Despite its powerful performance, the HPC46003V20 maintains a low thermal footprint, ensuring reliable and stable operation even in demanding conditions. The HPC46003V20 microcontroller also offers robust security features. It includes a hardware security module, which provides encryption and decryption capabilities, secure key storage, and secure boot functionality. This ensures the integrity and confidentiality of data, making the HPC46003V20 an ideal choice for applications that require high levels of security. In terms of physical characteristics, the HPC46003V20 is packaged in a compact and lightweight form factor, making it easy to integrate into various designs. The microcontroller is also designed for easy programming and debugging, simplifying the development process. In conclusion, the HPC46003V20 from Texas Instruments is a high-performance, feature-rich microcontroller that offers robust performance, advanced functionality, and strong security features. Whether it's for industrial control systems, consumer electronics, automotive applications, or other high-tech products, this microcontroller is designed to deliver the performance and reliability that today's applications demand.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess