EN
  • EN
  • DE

INA105KP

Part No INA105KP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 1MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 3 V/μs
-3db Bandwidth 1MHz
Voltage - Input Offset 50μV
Operating Supply Current 1.5mA
Channel Output Current 20mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 017254-INA105KP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name INA105
Introduction Date March 14, 2005
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA105KP CAD Model

Description

The INA105KP is a high-performance, precision instrumentation amplifier from Texas Instruments.

  • Gain Accuracy: Up to 0.005%
  • Gain Drift: Less than 25ppm/°C
  • Power Supply Range: ±4.5V to ±18V
  • Offset Voltage: 1mV
  • Offset Voltage Drift: 10µV/°C
  • Input Impedance: High
  • Package: 14-PDIP package

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess