EN
  • EN
  • DE

INA128P

Part No INA128P
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1.3MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 4 V/μs
-3db Bandwidth 1.3MHz
Current - Input Bias 2nA
Voltage - Input Offset 25μV
Operating Supply Current 700μA
Channel Output Current 15mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 082515-INA128P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Sensing & Instrumentation, Medical
Ultra Librarian 3D Model Ultra Librarian INA128P CAD Model

Description

The INA128P from Texas Instruments is a high-quality, precision instrumentation amplifier designed to offer excellent accuracy.

  • Gain: 1 to 10,000
  • Gain Accuracy: 0.05%
  • Gain Nonlinearity: 0.001% @ G = 1
  • Input Noise Voltage: 50nV/√Hz @ 1kHz
  • Offset Voltage: 50µV
  • Offset Voltage Drift: 0.5µV/°C
  • Package: 8-pin DIP
  • Power Supply Range: ±2.25V to ±18V
  • Electrostatic Discharge (ESD): Protected against ±500V

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9999 $51.9996
10+ $10.6666 $106.6660
15+ $10.3333 $154.9995
20+ $10.0000 $200.0000
26+ $9.6666 $251.3316
35+ $8.6666 $303.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,003 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess