The INA129SHKJ is a high-precision instrumentation amplifier designed by Texas Instruments to offer a perfect balance of performance and flexibility for a wide range of applications. This device is part of Texas Instruments' renowned family of instrumentation amplifiers known for their exceptional accuracy and reliability.
Key Features:
- High Precision: With its low offset voltage and drift, the INA129SHKJ ensures accurate signal amplification, making it ideal for precision data acquisition.
- Low Noise: The device boasts a low noise density, which minimizes the impact of unwanted signals and enhances the signal-to-noise ratio of your measurements.
- Wide Supply Range: The INA129SHKJ operates on a wide supply voltage range, accommodating various application needs and simplifying power supply design.
- Adjustable Gain: Users can set the gain with external resistors, allowing for customization according to specific application requirements.
- Input Protection: Equipped with robust input protection, the INA129SHKJ can handle high input voltages without compromising the device's integrity or performance.
Applications:
The INA129SHKJ is versatile and can be used in multiple applications, including:
- Medical instrumentation, such as ECG and EEG machines
- Industrial process controls
- Precision data acquisition systems
- Test and measurement equipment
- Strain gauge and load cell amplifiers
Technical Specifications:
| Parameter |
Value |
| Number of Channels |
1 |
| Input Offset Voltage |
50 µV (max) |
| Input Offset Drift |
0.5 µV/°C (max) |
| Common Mode Rejection Ratio (CMRR) |
115 dB (min) |
| Operating Temperature Range |
-40°C to +85°C |
The INA129SHKJ from Texas Instruments embodies the precision and quality required for sophisticated signal processing tasks. Whether for industrial, medical, or consumer applications, this instrumentation amplifier is engineered to deliver accurate and reliable performance.