EN
  • EN
  • DE

INA134PA

Part No INA134PA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO DIFF RCVR 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-PDIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 001786-INA134PA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA134PA CAD Model

Description

The INA134PA is a high-performance audio differential line receiver from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Supply Range: ±2.25V to ±18V
  • Output Current: up to 60mA
  • Common-Mode Rejection Ratio (CMRR): High
  • Bandwidth: 200kHz

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess