EN
  • EN
  • DE

SCC68692E1N40,602

Part No SCC68692E1N40,602
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 1MBPS 40DIP  /  UART IC 2, DUART Channel 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-DIP
Base Product Number SCC68
Other Names 935027050602,SCC68692E1N40,SCC68692E1N40
Standard Package 9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260653-SCC68692E1N40,602
Ultra Librarian 3D Model Ultra Librarian SCC68692E1N40,602 CAD Model

Description

Product Overview: SCC68692E1N40,602

The SCC68692E1N40,602 is a state-of-the-art dual asynchronous receiver/transmitter (DUART) designed and manufactured by NXP Semiconductors. This integrated circuit is specifically engineered to facilitate efficient serial communication in a wide range of applications, including but not limited to industrial control systems, network infrastructure, and advanced computing systems.

Key Features

  • Interface: The device features a versatile Universal Asynchronous Receiver/Transmitter (UART) interface that supports a broad spectrum of serial communication protocols.
  • Speed: It is capable of handling baud rates up to 1 Mbps, making it suitable for high-speed data transfer applications.
  • Channels: With dual channels, this DUART allows for simultaneous transmission and reception of data, thereby optimizing communication efficiency.
  • Voltage Range: Operating at a voltage range of 4.5V to 5.5V, it is compatible with the majority of contemporary digital systems.
  • Package: The SCC68692E1N40,602 comes in a 40-pin PDIP (Plastic Dual In-line Package), which is widely used and easily integrated into various circuit boards.
  • Temperature Range: It is designed to operate reliably within an industrial temperature range, making it robust for challenging environments.

Applications

The versatility of the SCC68692E1N40,602 makes it an ideal choice for a multitude of applications that require reliable serial communication. Some of the common applications include:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control and automation systems
  • Data acquisition and instrumentation
  • Point of Sale (POS) terminals

Why Choose SCC68692E1N40,602?

With its dual-channel capability, high-speed operation, and robust design, the SCC68692E1N40,602 from NXP stands out as a top choice for designers looking to implement efficient and reliable serial data communication in their systems. Its compatibility with a wide voltage range and industrial temperature resilience ensures that it can be deployed in a variety of challenging environments without compromising performance.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess