The INA139 from Texas Instruments is a precision current sense monitor designed to offer a simple and efficient solution for applications requiring current measurement. This high-side current sense monitor is capable of measuring voltage across shunts at common-mode voltages from -16V to +80V, independent of the supply voltage.
Key Features
- Wide Common-Mode Range: The INA139 operates over a wide common-mode voltage range, making it versatile for use in various systems.
- High Accuracy: With its precision analog design, the INA139 provides accurate current sensing which is critical for system control and protection.
- Low Quiescent Current: The device features low quiescent current, helping to reduce power consumption and improve efficiency in power-sensitive applications.
- Single Resistor Gain Set: The gain of the INA139 is set with a single external resistor, which provides flexibility and simplicity in setting the desired gain value.
Applications
The INA139 is suitable for a wide range of applications, including:
- Battery management systems
- Power management
- Overcurrent protection
- Automotive systems
- Telecommunications infrastructure
Technical Specifications
Parameter
Value
Common-Mode Voltage Range
-16V to +80V
Supply Voltage
2.7V to 18V
Quiescent Current
100 μA
Gain Error (max)
±1%
Operating Temperature Range
-40°C to +85°C
Conclusion
The INA139 from Texas Instruments is an ideal choice for designers looking for a reliable, high-performance current sense monitor. Its wide common-mode range, high accuracy, and low power consumption make it a versatile component for a multitude of applications requiring precise current measurement.