EN
  • EN
  • DE

INA156EA/2K5

Part No INA156EA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 550KHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 6.5 V/μs
-3db Bandwidth 550kHz
Current - Input Bias 1pA
Voltage - Input Offset 2.5mV
Operating Supply Current 1.8mA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 040620-INA156EA/2K5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA156EA/2K5 CAD Model

Description

The INA156EA/2K5 from Texas Instruments is a high-performance, precision instrumentation amplifier.

  • Design: two-op-amp.
  • Offset Voltage: 25 µV (max).
  • Supply Range: ±2.25V to ±18V.
  • Bandwidth: up to 1.6 MHz.
  • Slew Rate: 1.6V/µs.
  • Common-Mode Rejection Ratio (CMRR): 120 dB.
  • Package: 8-pin SOIC.
  • Operating Temperature: -40°C to +85°C.
  • Protection: overload and ESD.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9571 $51.4423
31+ $3.2469 $100.6539
48+ $3.1454 $150.9792
66+ $3.0440 $200.9040
85+ $2.9425 $250.1125
114+ $2.6381 $300.7434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess