EN
  • EN
  • DE

INA170EA/2K5

Part No INA170EA/2K5
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 2% 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±2%
Voltage - Input 2.7 V to 60 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 001820-INA170EA/2K5
Family Name INA170
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA170EA/2K5 CAD Model

Description

The INA170EA/2K5 from Texas Instruments is an innovative, high-performance current shunt monitor that is designed to offer a wide range of current sensing solutions for a variety of applications.

  • Measurement: High-side
  • Input Common-Mode Range: Wide
  • Gain Accuracy: 3%
  • Maximum Offset Voltage: 3mV
  • Operating Temperature Range: -40°C to 85°C
  • Package: Surface-mount SOIC
  • Compliance: RoHS compliant
  • Power Consumption: Minimal

You May Also Be Interested in

Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6329 $50.6961
22+ $4.6218 $101.6796
34+ $4.4774 $152.2316
47+ $4.3330 $203.6510
60+ $4.1885 $251.3100
80+ $3.7553 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess