EN
  • EN
  • DE

REF3033TB-GT3

Part No REF3033TB-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-3 / High Precision Low Drift CMOS Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 2.7V ~ 5.5V
Current - Supply 30μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Part Number Series REF3033
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810241-REF3033TB-GT3
Ultra Librarian 3D Model Ultra Librarian REF3033TB-GT3 CAD Model

Description

The ON Semiconductor REF3033TB-GT3 is a precision, low-power, low-dropout voltage reference from one of the industry's leading semiconductor manufacturers. This high-performance component is designed to maintain a stable reference voltage over a wide range of operating conditions, making it an ideal choice for high-precision applications.

With a typical output voltage of 3.3V, the REF3033TB-GT3 boasts an impressive initial accuracy of ±0.2%. This ensures that the voltage reference provides a consistent output, which is crucial for maintaining the performance and reliability of sensitive electronic circuits. The device operates over a wide current range from 50μA to 5mA, providing flexibility for various design requirements.

The REF3033TB-GT3 features a low dropout voltage, which allows it to function effectively even when the supply voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing the use of available power is essential. Additionally, its low temperature coefficient, typically 50ppm/°C, ensures minimal deviation in output voltage over a temperature range of -40°C to +125°C, which is critical for applications that must operate under varying environmental conditions.

ON Semiconductor has packaged this voltage reference in a small SOT-23-3 package, which is suitable for space-constrained applications. The REF3033TB-GT3 is also characterized for operation from -40°C to +125°C, providing a robust solution for automotive, industrial, and portable applications that require high-accuracy voltage references.

Overall, the REF3033TB-GT3 from ON Semiconductor is a high-quality, stable, and reliable voltage reference solution. Its combination of low power consumption, high accuracy, and small form factor make it an excellent choice for a wide array of electronic applications. Whether you're designing precision instrumentation, portable devices, or automotive electronics, the REF3033TB-GT3 is engineered to meet the stringent requirements of your projects.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess