EN
  • EN
  • DE

INA190A5IDCKR

Part No INA190A5IDCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6 / Current Sense Amplifier 1 Circuit Rail-to-Rail SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 27 kHz
Current - Input Bias 500 pA
Voltage - Input Offset 3 µV
Current - Supply 48µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number INA190
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA190A5IDCKRTR,296-INA190A5IDCKRDKR,296-INA190A5IDCKRCT
Standard Package 3,000
Win Source Part Number 1319808-INA190A5IDCKR
Ultra Librarian 3D Model Ultra Librarian INA190A5IDCKR CAD Model

Description

Product Overview: Texas Instruments INA190A5IDCKR

The INA190A5IDCKR from Texas Instruments is a high-precision, bidirectional current-sense amplifier that is part of the INA190 series. Designed to monitor both charging and discharging currents in battery-powered applications, this device offers a unique combination of performance, power efficiency, and versatility, making it ideal for a wide array of applications including power management, overcurrent protection, and battery monitoring.

Key Features

  • High Accuracy: The INA190A5IDCKR boasts a low offset voltage that enables precise current measurement, which is critical for efficient power management and control in electronic systems.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.2 V to +26 V, making it suitable for sensing across shunt resistors in a variety of systems, including those with high common-mode voltages.
  • Multiple Gain Options: This device is available in multiple gain options, allowing designers to choose the appropriate gain for their specific application requirements, ensuring optimized performance.
  • Low Power Consumption: With its low quiescent current, the INA190A5IDCKR is an excellent choice for battery-powered and portable applications where power conservation is a priority.
  • SC70 Packaging: Housed in a small SC70 package, this current-sense amplifier is suitable for space-constrained applications, providing high performance in a compact footprint.

Applications

The INA190A5IDCKR is versatile and can be used in various applications, including:

  • Portable Electronics
  • Battery Management Systems
  • Power Management for Consumer, Industrial, and Automotive
  • Overcurrent Protection Circuits
  • Smart Battery Packs and Chargers

Conclusion

The INA190A5IDCKR from Texas Instruments stands out as an advanced current-sense amplifier that combines accuracy, efficiency, and versatility. With its wide common-mode range, low power consumption, and small package size, it is an excellent choice for engineers and designers who require reliable current sensing in their applications. Whether it's for consumer electronics, industrial systems, or automotive applications, the INA190A5IDCKR offers a high-quality solution for current monitoring needs.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3568 $51.8496
52+ $1.9338 $100.5576
81+ $1.8734 $151.7454
111+ $1.8130 $201.2430
143+ $1.7525 $250.6075
191+ $1.5712 $300.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess