EN
  • EN
  • DE
  • IT

INA204AIDGST

Part No INA204AIDGST
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 10MSOP / Comparator Dual 18V 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V ~ 80 V
Output Current 1mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 776777-INA204AIDGST
Popularity Medium
Supply and Demand Status Limited
Family Name INA204
Introduction Date September 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA204AIDGST CAD Model

Description

Product Overview: Texas Instruments INA204AIDGST

The INA204AIDGST from Texas Instruments is a high-side current shunt monitor that offers a compact and efficient solution for accurate current measurement. This integrated circuit is designed to detect and amplify the small voltage drop across a shunt resistor in high-side current sensing applications. It's a key component for power management systems, ensuring precise control and monitoring of electrical currents in a variety of devices and machinery.

Key Features

  • Wide Common-Mode Range: The INA204AIDGST boasts a wide common-mode voltage range of -16V to +80V, enabling its use in systems with high voltage levels without the need for additional level shifting or attenuation circuits.
  • High Accuracy: With an accuracy of 1%, this current shunt monitor provides reliable measurements, which is essential for maintaining system performance and safety.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for power-sensitive applications where minimizing power consumption is crucial.
  • Wide Temperature Range: Operating over an industrial temperature range of -40°C to +125°C, the INA204AIDGST is suitable for use in harsh environments, ensuring reliable performance under extreme conditions.
  • Multiple Gain Options: It offers a range of gain options, allowing designers to choose the appropriate gain setting for their specific application requirements.
  • Small Package: Housed in a small VSSOP-10 package, the INA204AIDGST saves valuable board space, which is particularly beneficial for compact electronic assemblies.

Applications

The versatility of the INA204AIDGST makes it an ideal choice for a wide array of applications, including:

  • Power management in servers and telecom equipment
  • Battery chargers and management systems
  • Automotive systems such as battery monitoring and motor control
  • Industrial systems including factory automation and process control
  • Portable devices where power efficiency is a priority

With its robust design and precision measurement capabilities, the INA204AIDGST from Texas Instruments is a vital component for engineers and designers looking to optimize the performance and efficiency of their electrical systems. Its integration into a circuit not only simplifies the design process but also enhances the reliability and safety of the overall system.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Others
Lowest to $3.3414
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2833 $52.5328
38+ $2.6940 $102.3720
58+ $2.6099 $151.3742
80+ $2.5257 $202.0560
103+ $2.4415 $251.4745
138+ $2.1889 $302.0682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess