EN
  • EN
  • DE

INA210AIDCKT

Part No INA210AIDCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Shunt Monitor Single 26V 6-Pin SC-70 T/R / IC CURRENT MONITOR 1% SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 14kHz
Current - Input Bias 28μA
Voltage - Input Offset 0.55μV
Operating Supply Current 65μA
Supply Voltage - Operating 2.7 V to 26 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 017278-INA210AIDCKT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals
Family Name INA210
Introduction Date March 01, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA210AIDCKT CAD Model

Description

The INA210AIDCKT is a high-quality, high-performance product from Texas Instruments Texas Instruments, a global leader in semiconductor technology.

  • Voltage Output, Current Shunt Monitor: Designed to provide an accurate and reliable solution for applications requiring precise current sensing.
  • Package: Compact, surface-mount device that comes in a tiny SC-70 package.
  • Voltage Measurement: Can measure both differential and common-mode voltages, with a wide common-mode voltage range.
  • Accuracy and Efficiency: Has a high accuracy of 1% and a low quiescent current of 60uA.
  • Overcurrent Detection: Has a programmable current limit.
  • Integrated Components: Includes a precision voltage reference and an instrumentation amplifier.
  • Ease of Use: Requires no external components for operation.
  • Robustness and Reliability: Built-in protection features such as thermal shutdown and short-circuit protection.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess