EN
  • EN
  • DE

INA210CIDCKT

Part No INA210CIDCKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 14KHZ SC70-6 / SP Amp Current Shunt Monitor Single 26V 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Zero-Drift
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 14kHz
Current - Input Bias 28μA
Voltage - Input Offset 0.55μV
Operating Supply Current 65μA
Dual Supply Voltage (±) 2.7 V ~ 26 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 776782-INA210CIDCKT
Popularity Medium
Supply and Demand Status Limited
Family Name INA210C
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA210CIDCKT CAD Model

Description

Product Overview: INA210CIDCKT from Texas Instruments

The INA210CIDCKT is a high-precision current sense amplifier from Texas Instruments, designed to offer industry-leading performance for power management and control in a variety of applications. This device is part of the INA210 family, which is renowned for its accuracy and low power consumption, making it an ideal choice for portable devices, battery management systems, and energy-sensitive applications.

Key Features

  • Precision Measurement: The INA210CIDCKT provides a high-accuracy current sensing solution, allowing for precise monitoring of both high-side and low-side current without the need for a differential amplifier. This ensures reliable performance in systems that require exact current measurements.
  • Low Offset Voltage: It features a low offset voltage of just 10 µV (max), which minimizes error in current measurements and enhances overall system accuracy.
  • Wide Common-Mode Range: With a common-mode voltage range from -0.3V to +26V, the INA210CIDCKT is versatile and can be used in systems with varying voltage levels, ensuring compatibility with a broad range of applications.
  • Quiescent Current: The device boasts an impressively low quiescent current, making it suitable for battery-powered applications where power efficiency is crucial.
  • SC-70 Package: The INA210CIDCKT comes in a small SC-70 package, which is ideal for space-constrained applications. Its compact footprint allows for efficient use of PCB space without compromising on performance.

Applications

  • Power management in portable devices
  • Battery chargers and monitors
  • Smart battery packs
  • Energy metering
  • Overcurrent protection circuits

The INA210CIDCKT from Texas Instruments is a robust and reliable current-sensing solution that combines precision, low power consumption, and a small form factor. Whether it's for consumer electronics, industrial systems, or automotive applications, this current sense amplifier offers a high-performance solution that can help to optimize power management and protect sensitive electronics.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2376 $55.6920
100+ $1.0155 $101.5500
155+ $0.9838 $152.4890
215+ $0.9520 $204.6800
275+ $0.9203 $253.0825
365+ $0.8251 $301.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess