EN
  • EN
  • DE

INA2137PA

Part No INA2137PA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC DUAL AUDIO DIFF RCVR 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 068884-INA2137PA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA2137PA CAD Model

Description

The INA2137PA is a high-quality, precision audio operational amplifier from Texas Instruments, designed to provide superior sound quality and performance for professional audio systems.

  • Device Type: Dual, differential input/differential output audio operational amplifier
  • Supply Voltage Range: ±2.25V to ±18V
  • Feature: High slew rate
  • Package: DIP-14
  • Compliance: RoHS
  • Applications: Professional audio equipment, high-end consumer audio equipment

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6405 $51.8430
15+ $7.0897 $106.3455
22+ $6.8681 $151.0982
31+ $6.6466 $206.0446
39+ $6.4250 $250.5750
53+ $5.7604 $305.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess