Product Overview: INA214BQDCKRTL
The INA214BQDCKRTL is a high-precision, low-power current sense amplifier from Texas Instruments, designed to provide a versatile solution for current measurement applications. This device is part of TI's industry-leading portfolio of current sense amplifiers, which are known for their accuracy, reliability, and ease of use.
Key Features
- Precision Measurement: The INA214BQDCKRTL offers a high accuracy current sensing capability, which is essential for precise monitoring and control in various electronic systems.
- Low Power Consumption: With its low-power design, this current sense amplifier is ideal for battery-powered and energy-efficient applications, helping to extend the life of the product it's used in.
- Wide Common-Mode Range: The device supports a wide common-mode voltage range, making it suitable for a variety of applications, including those involving high-side current sensing in battery management systems.
- Small Package Size: Housed in a compact, leadless package, the INA214BQDCKRTL is perfect for space-constrained applications where board real estate is at a premium.
Applications
The INA214BQDCKRTL is versatile and can be used in a wide array of applications such as:
- Power management in portable devices
- Battery chargers and management systems
- Overcurrent protection circuits
- Automotive and industrial applications requiring current monitoring
Technical Specifications
Some of the technical specifications that make the INA214BQDCKRTL a preferred choice for current sensing applications include:
- Supply voltage range: 2.7V to 26V
- Common-mode voltage range: -0.3V to 26V
- Quiescent current: 100uA (typical)
- Gain options available to suit different application needs
- Operating temperature range: -40°C to +125°C
With its combination of precision, low power, and compact size, the INA214BQDCKRTL from Texas Instruments is an excellent choice for engineers and designers looking to implement current sensing in their next project.