EN
  • EN
  • DE

INA219BID

Part No INA219BID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series Zero-Drift
Package Tube
Product Status Active
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 0V ~ 26V
Current - Output 10mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number INA219
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372305-INA219BID
Ultra Librarian 3D Model Ultra Librarian INA219BID CAD Model

Description

The INA219BID from Texas Instruments is a high-precision current shunt and power monitor with an I2C-compatible interface. Designed for high-side current sensing in both consumer and industrial markets, this device offers a rich set of features that make it suitable for a wide range of applications including power management, battery chargers, and energy monitoring.

Key Features:

  • High-Side Measurement: Capable of measuring both the high-side voltage and current, which allows for safer and more accurate readings without interrupting the ground path.
  • Wide Voltage Range: The INA219BID operates on a wide supply voltage range from 3V to 5.5V, making it versatile for various systems.
  • High Accuracy: With a resolution of 1mA for current measurements and 4mV for voltage readings, this device ensures precise monitoring of the power supply.
  • Programmable Calibration Value: Users can set a calibration value to optimize the performance for specific shunt resistors and applications.
  • Programmable Address Pins: Allows for up to 16 INA219BID devices on the same I2C bus, enabling multiple current sensing points on a single bus system.

Applications:

  • Power Supply Monitoring
  • Battery Chargers
  • Energy Management Systems
  • Automotive Systems
  • Portable Instruments

The INA219BID is presented in a small, surface-mount package, ensuring a compact footprint for space-constrained applications. Its ability to measure power, voltage, and current with a single chip simplifies the design and reduces the component count.

With its easy-to-use I2C interface and extensive programmable features, the INA219BID is an ideal solution for designers looking to implement accurate power monitoring with minimal design effort. Whether it's for system diagnostics, power budgeting, or battery life estimation, the INA219BID provides a reliable and efficient way to gain insight into your power systems.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9363 $51.4965
115+ $0.8771 $100.8665
180+ $0.8475 $152.5500
255+ $0.7882 $200.9910
330+ $0.7586 $250.3380
415+ $0.7289 $302.4935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,756 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess