EN
  • EN
  • DE

INA284AQDRQ1

Part No INA284AQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8SOIC / Current Shunt Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Voltage - Input -14V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series INA284
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806129-INA284AQDRQ1
Ultra Librarian 3D Model Ultra Librarian INA284AQDRQ1 CAD Model

Description

Product Overview: INA284AQDRQ1 from Texas Instruments

The INA284AQDRQ1 is a precision automotive-grade current sense amplifier designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. It is part of TI's extensive portfolio of high-quality, reliable components engineered for exceptional performance and robustness.

Key Features

  • High Accuracy: The INA284AQDRQ1 boasts a low offset voltage and zero-drift architecture, ensuring high-accuracy measurements over time and temperature variations, making it ideal for precision sensing.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range from -14V to +80V, which is particularly useful for high-side current sensing in systems with variable supply voltages.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal quiescent current, making it suitable for battery-powered and energy-sensitive applications.
  • Adjustable Gain: The INA284AQDRQ1 offers an adjustable gain setting, allowing designers to configure the device for various current sensing ranges with external resistors to suit specific application needs.

Automotive Applications

This current sense amplifier is AEC-Q100 qualified, which means it is suitable for automotive applications such as:

  • Battery management systems
  • Motor control units
  • Power management modules
  • Automotive infotainment systems

Package and Reliability

The INA284AQDRQ1 comes in a compact and robust SOIC-8 package that ensures a small footprint while providing excellent thermal performance. Its extended temperature range and enhanced ESD protection make it a reliable choice for harsh environments.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The INA284AQDRQ1 is no exception and is backed by TI's extensive technical support and documentation. Engineers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this current sense amplifier into their designs.

With its precision performance, automotive-grade reliability, and flexible features, the INA284AQDRQ1 from Texas Instruments stands out as a superior choice for current sensing solutions in both automotive and industrial markets.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7561 $52.5854
33+ $3.0819 $101.7027
51+ $2.9856 $152.2656
70+ $2.8893 $202.2510
90+ $2.7930 $251.3700
120+ $2.5041 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,925 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess