EN
  • EN
  • DE

LMP7704MA/NOPB

Part No LMP7704MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier 4 Circuit
Manufacturer Texas Instruments
Package Tube
Family Name LMP7704
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP7704MA, -LMP7704MA-NDR, -LMP7704MA/NOPB-ND, LMP7704MANOPB, LMP7704MA-ND
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877660-LMP7704MA/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP7704MA/NOPB CAD Model

Description

The LMP7704MA/NOPB is a precision operational amplifier (op-amp) from Texas Instruments, designed to offer high performance in a variety of applications. This component is notable for its low input offset voltage, low noise, and low input bias current, making it an excellent choice for sensor amplification, active filtering, and precision analog circuitry.

Key Features:

  • Low Input Offset Voltage: The LMP7704MA/NOPB boasts an impressive low input offset voltage, which significantly reduces error in precision applications and improves overall system accuracy.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean signal amplification, which is crucial for high-fidelity audio applications and sensitive measurement equipment.
  • Low Input Bias Current: The device's low input bias current minimizes the effect on the signal source, preserving the integrity of the input signal and making it suitable for interfacing with high-impedance sources.
  • Wide Supply Range: The LMP7704MA/NOPB operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Rail-to-Rail Output: Its rail-to-rail output capability ensures maximum dynamic range, which is especially beneficial in single-supply operations and when driving analog-to-digital converters (ADCs).
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications where temperature conditions can be harsh.
  • Robust Packaging: Offered in a SOIC-14 package, the LMP7704MA/NOPB is designed for robustness and reliability, ensuring long-term performance even in demanding environments.

Applications:

The versatility of the LMP7704MA/NOPB makes it ideal for a wide range of applications, including:

  • Instrumentation amplifiers
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Medical devices
  • Professional audio equipment
  • Automotive control systems

With its combination of precision, low noise, and robustness, the LMP7704MA/NOPB from Texas Instruments is a solid choice for designers seeking to optimize the performance and reliability of their analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0380 $56.3040
18+ $5.7748 $103.9464
27+ $5.5944 $151.0488
37+ $5.4139 $200.3143
48+ $5.2334 $251.2032
64+ $4.6920 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess