EN
  • EN
  • DE

INA285AIDGKT

Part No INA285AIDGKT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8VSSOP / SP Amp Current Shunt Monitor Single 18V Automotive 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Zero-Drift
Packaging Reel package
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Voltage - Input -14 V ~ 80 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 776798-INA285AIDGKT
Popularity Medium
Supply and Demand Status Limited
Family Name INA285
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA285AIDGKT CAD Model

Description

Product Overview: INA285AIDGKT from Texas Instruments

The INA285AIDGKT is a precision, bidirectional current sense amplifier from Texas Instruments, designed to offer industry-leading performance for power management and control in various applications. Its small VQFN-8 package and wide input common-mode voltage range make it versatile for both high-side and low-side current sensing in automotive, industrial, and computing systems.

Key Features

  • High Accuracy: The INA285AIDGKT boasts a gain error of only ±0.1% (max) and a zero-drift architecture, ensuring precise current measurements over time and temperature.
  • Wide Common-Mode Voltage Range: With a common-mode voltage range of -14V to +80V, this device is capable of handling a variety of system voltages, making it suitable for both 12V and 48V systems.
  • High Bandwidth: A bandwidth of 350 kHz enables the INA285AIDGKT to accurately track fast-changing currents, essential for dynamic power management and control.
  • Low Quiescent Current: The device consumes a low quiescent current of 900 µA (typical), which is ideal for power-sensitive applications.
  • Robust Design: The INA285AIDGKT is designed to withstand harsh environments, with an operating temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications.

Applications

  • Automotive battery monitoring
  • Motor control in industrial systems
  • Power management in server farms and telecommunications
  • Overcurrent protection circuits
  • Portable instrumentation

The INA285AIDGKT is equipped with a range of protective features, including over-voltage protection and electromagnetic interference (EMI) filters, ensuring reliable performance in electrically noisy environments. Its small form factor allows for easy integration into space-constrained applications while providing the high accuracy and reliability expected from Texas Instruments' products.

Whether you are designing a sophisticated motor control system or a simple power supply monitoring circuit, the INA285AIDGKT offers a high-performance solution for your current sensing needs. With its combination of precision, speed, and robustness, this current sense amplifier is an excellent choice for engineers looking to enhance system performance and safety.

You May Also Be Interested in

STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Others
Lowest to $3.3414
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess