EN
  • EN
  • DE
  • IT

INA293A2IDBVR

Part No INA293A2IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5 / Current Sense Amplifier 1 Circuit SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2.5V/µs
-3db Bandwidth 1.3 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 15 µV
Current - Supply 1.5mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number INA293
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA293A2IDBVRDKR,296-INA293A2IDBVRTR,296-INA293A2IDBVRCT
Standard Package 3,000
Win Source Part Number 1319895-INA293A2IDBVR
Ultra Librarian 3D Model Ultra Librarian INA293A2IDBVR CAD Model

Description

Product Overview: INA293A2IDBVR from Texas Instruments

The INA293A2IDBVR is a high-precision current sense amplifier designed by Texas Instruments to offer industry-leading performance for a wide range of applications. This device is part of the INA293 family, known for their accuracy and ease of use in current measurement solutions.

Key Features

  • High Accuracy: The INA293A2IDBVR boasts an impressive gain error of only ±0.1%, ensuring precise current measurement across its operating range.
  • Wide Common-Mode Range: With a common-mode voltage range from -4V to +80V, this amplifier can handle various applications, from automotive to industrial systems.
  • Low Offset Voltage: A low offset voltage of ±35 µV maximizes accuracy, which is crucial for sensing small differential voltages across shunt resistors.
  • Quiescent Current: The device features a low quiescent current of 100 µA, which is beneficial for power-sensitive applications.
  • Wide Bandwidth: It offers a bandwidth of 1 MHz, which enables it to handle high-speed signals without significant signal loss.

Applications

The INA293A2IDBVR is highly versatile and can be used in a variety of applications, including:

  • Power management systems
  • Battery chargers
  • Automotive battery monitoring
  • Overcurrent protection
  • Portable instrumentation

Package and Reliability

Encased in a compact SOT-23 package, the INA293A2IDBVR is designed for space-constrained applications. It is characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance under harsh conditions.

Integration and Support

Integrating the INA293A2IDBVR into a system is made easy with its simple pin-out and minimal external components requirement. Texas Instruments also provides comprehensive technical support, including datasheets, reference designs, and online tools to assist in application design and troubleshooting.

In conclusion, the INA293A2IDBVR from Texas Instruments is an excellent choice for designers looking for a high-accuracy, robust current sense amplifier that can cater to a broad spectrum of applications while maintaining a compact form factor and efficient power consumption.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9512 $59.2680
35+ $3.2421 $113.4735
54+ $3.1407 $169.5978
74+ $3.0395 $224.9230
96+ $2.9381 $282.0576
128+ $2.6341 $337.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess