EN
  • EN
  • DE

INA332AIDGKR

Part No INA332AIDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 2MHZ RRO 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 2mV
Operating Supply Current 415μA
Channel Output Current 48mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 017309-INA332AIDGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA332AIDGKR CAD Model

Description

The INA332AIDGKR is a high-quality, precision, micro-power, instrumentation amplifier product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Single-Supply: Yes
  • Low-Power: Yes
  • Rail-to-Rail Output: Yes
  • Power Supply: 1.8V to 5.5V
  • Quiescent Current: 40uA
  • Bandwidth: 1kHz
  • Input Offset Voltage: 125uV (maximum)
  • Offset Drift: 0.5uV/°C (maximum)
  • Input Bias Current: 20pA (maximum)
  • Package: 8-pin VSSOP
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,230 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess