EN
  • EN
  • DE

INA818IDR

Part No INA818IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC  /  Instrumentation Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.9V/µs
-3db Bandwidth 2 MHz
Current - Input Bias 150 pA
Voltage - Input Offset 10 µV
Current - Supply 350µA
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number INA818
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA818IDRTR,296-INA818IDRCT,296-INA818IDRDKR
Standard Package 2,500
Win Source Part Number 976733-INA818IDR
Ultra Librarian 3D Model Ultra Librarian INA818IDR CAD Model

Description

The INA818IDR from Texas Instruments is a high-precision instrumentation amplifier that offers a perfect blend of accuracy and simplicity for a wide range of applications. This device is designed to provide low error and low noise performance in small signal measurements, making it an ideal choice for medical, industrial, and laboratory instrumentation.

Key Features

  • High Accuracy: The INA818IDR boasts an impressive gain error of only 0.05% and a gain drift of 1 ppm/°C, ensuring precise signal amplification even in fluctuating temperatures.
  • Adjustable Gain: With a user-settable gain from 1 V/V to 1000 V/V, this instrumentation amplifier can be tailored to suit a variety of measurement needs without requiring external resistors.
  • Low Offset Voltage: A low offset voltage of 125 µV and an offset drift of 0.5 µV/°C minimize the need for calibration and allow for high-precision measurements.
  • Low Noise: The INA818IDR features a low noise density of 8 nV/√Hz at 1 kHz, which is critical for applications requiring signal integrity.
  • Wide Supply Range: Operating from a single supply voltage range of 2.7V to 36V, or dual supplies of ±1.35V to ±18V, this device is versatile and can fit into various electronic systems.

Applications

With its robust feature set, the INA818IDR is well-suited for a variety of applications, including:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors.
  • Precision data acquisition systems in industrial automation.
  • Test and measurement equipment requiring high accuracy.
  • Bridge amplifiers for pressure, strain, and force measurements.

Package and Quality

The INA818IDR comes in a compact SOIC-8 package that is designed for easy integration into your circuit designs. Texas Instruments' commitment to quality ensures that each device meets stringent reliability and performance standards, providing peace of mind for designers and manufacturers alike.

Whether you are developing advanced medical equipment or precise industrial sensors, the INA818IDR from Texas Instruments stands as a top-tier choice for your instrumentation amplifier needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8151 $50.6718
44+ $2.3098 $101.6312
68+ $2.2376 $152.1568
93+ $2.1655 $201.3915
120+ $2.0933 $251.1960
160+ $1.8767 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,250 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess