EN
  • EN
  • DE

SN74ALVC16834DLR

Part No SN74ALVC16834DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56SSOP  /  Universal Bus Driver 18-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255989-SN74ALVC16834DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16834DLR CAD Model

Description

SN74ALVC16834DLR – Texas Instruments 18-Bit Universal Bus Driver with 3-State Outputs

The SN74ALVC16834DLR is a high-performance, 18-bit universal bus driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is renowned for its low power consumption and high-speed operation. The SN74ALVC16834DLR is ideal for use in applications requiring high-speed data transfer and interfacing between different voltage domains.

This device features 18-bit universal bus drivers with 3-state outputs, providing the flexibility to act as both bus transceivers and bus drivers. Each byte has separate control inputs which can be shorted together for full 18-bit operation. The 3-state outputs allow connection to a bus-oriented system, effectively preventing bus contention by placing the outputs in a high-impedance state.

The SN74ALVC16834DLR operates on a 2.3 V to 3.6 V supply, making it compatible with low-voltage systems and ideal for interfacing with 3.3 V logic devices. Additionally, the device supports mixed-mode voltage operation on all ports, allowing it to interface with 5 V signals, providing a high degree of application flexibility.

Key features of the SN74ALVC16834DLR include:

  • High-speed data transfer capabilities.
  • Low power consumption, with typical ICC of only 10 µA max.
  • Support for mixed-mode signal operation (5 V input and output tolerant).
  • 3-state outputs for bus interfacing.
  • Multiple package options, with the DLR suffix indicating a 56-pin SSOP (Shrink Small-Outline Package) type.

Designed for high-speed memory addressing and data transfer in systems such as servers, telecommunications, and computing devices, the SN74ALVC16834DLR ensures signal integrity while providing the speed required for modern digital interfacing. Texas Instruments' commitment to quality and performance is evident in this product, making it a reliable choice for designers and engineers looking to optimize their high-speed digital applications.

With its robust design and flexible operation, the SN74ALVC16834DLR from Texas Instruments represents a state-of-the-art solution for bus driving applications demanding high speed and low power consumption.

You May Also Be Interested in

Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT REGISTERED BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $19.2563
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Lowest to $64.3239
Texas Instruments
IC SCAN TEST UNIV TXRX 64LQFP
Lowest to $40.5960
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Lowest to $1.1217
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess