EN
  • EN
  • DE

INA826AIDRGR

Part No INA826AIDRGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, 200-μA Supply Current, 2.7-V to 36-V Supply Instrumentation Amplifier with Rail-to-Rail Output | IC INST AMP 1 CIRCUIT 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 1V/μs
-3db Bandwidth 1MHz
Current - Input Bias 35nA
Voltage - Input Offset 40μV
Supply Current 200μA
Current - Output / Channel 16mA
Supply Voltage , Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Family Part Number INA826
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1185853-INA826AIDRGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA826AIDRGR CAD Model

Description

Product Overview: INA826AIDRGR by Texas Instruments

The INA826AIDRGR is a high-precision instrumentation amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is known for its exceptional accuracy and low power consumption, making it an ideal choice for a wide range of applications, including medical devices, industrial measurement systems, and consumer electronics.

Key Features

  • High Accuracy: The INA826AIDRGR offers a low offset voltage of 25 µV (max) and a low offset drift of 0.1 µV/°C (max), ensuring precise measurements over a wide temperature range.
  • Wide Supply Range: With a supply voltage range of 2.7 V to 36 V (or ±1.35 V to ±18 V), this device is highly versatile and can be used in systems with varying power requirements.
  • Low Quiescent Current: The device consumes a low quiescent current of 350 µA (max), which is beneficial for battery-powered and energy-efficient applications.
  • Adjustable Gain: The gain can be set from 1 V/V to 1000 V/V with a single external resistor, providing flexibility in signal amplification.
  • Excellent Common-Mode Rejection Ratio (CMRR): With a CMRR of 100 dB (min) at G ≥ 10, the INA826AIDRGR effectively minimizes the influence of unwanted common-mode signals.
  • Robust Design: The device is specified for the extended industrial temperature range of -40°C to 125°C, ensuring reliable performance under harsh conditions.

Applications

The INA826AIDRGR is suitable for a variety of applications, including:

  • Bridge amplifiers for pressure, strain, and force measurements
  • Thermocouple amplifiers for temperature sensing
  • Precision current sensing
  • Medical instrumentation such as ECG and EEG monitors
  • Battery monitoring systems in energy management

Packaging and Quality

This device comes in a compact QFN-8 package, which is designed to minimize space on a printed circuit board. Additionally, the INA826AIDRGR is part of Texas Instruments' commitment to high-quality products and is RoHS compliant, ensuring that it meets global environmental standards.

With its combination of precision, low power, and flexibility, the INA826AIDRGR from Texas Instruments stands out as a top choice for designers looking to improve the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess