EN
  • EN
  • DE

INA827AIDGK

Part No INA827AIDGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8VSSOP / Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5V/µs
-3db Bandwidth 600 kHz
Current - Input Bias 35 nA
Voltage - Input Offset 40 µV
Current - Supply 200µA
Current - Output / Channel 16 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number INA827
Other Names INA827AIDGK,2156-INA827AIDGK,296-38962,TEXTISINA827AIDGK
Standard Package 80
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260491-INA827AIDGK
Ultra Librarian 3D Model Ultra Librarian INA827AIDGK CAD Model

Description

Product Overview: INA827AIDGK from Texas Instruments

The INA827AIDGK is a high-precision instrumentation amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the INA827 series, which is known for its excellent accuracy and low noise performance, making it ideal for a wide range of applications including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • High Accuracy: The INA827AIDGK offers a low offset voltage of 25 µV (max) and a low offset drift of 0.1 µV/°C (max), ensuring precise measurements over a wide temperature range.
  • Wide Gain Range: With a gain range of 1 V/V to 1000 V/V, this amplifier provides flexibility for various signal amplification requirements.
  • Low Noise: The device features low noise density of 8 nV/√Hz at 1 kHz, which is crucial for applications requiring signal integrity and minimal interference.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 114 dB (min), it effectively minimizes the influence of unwanted common-mode signals.
  • Single or Dual Supply Operation: It can operate from a single supply of 4.5 V to 36 V or a dual supply of ±2.25 V to ±18 V, providing versatility in system design.
  • Robust Design: The INA827AIDGK is specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Package and Quality

The INA827AIDGK comes in a compact VSSOP-8 (DGK) package, which is space-efficient and suitable for high-density mounting on printed circuit boards. Texas Instruments is committed to delivering high-quality products, and this amplifier is no exception, meeting stringent industry standards for performance and reliability.

Applications

The precision and versatility of the INA827AIDGK make it an excellent choice for a variety of applications, including:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and automation systems
  • Precision data acquisition and sensor signal conditioning
  • Battery-powered and portable equipment
  • Strain gauge and load cell amplifiers

Whether you're designing a sophisticated medical device or a robust industrial control system, the INA827AIDGK from Texas Instruments offers the performance and reliability you need to ensure accurate, high-quality results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7597 $53.1790
145+ $0.7117 $103.1965
220+ $0.6876 $151.2720
315+ $0.6395 $201.4425
410+ $0.6155 $252.3550
510+ $0.5915 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess