EN
  • EN
  • DE

ISO122U/1K

Part No ISO122U/1K
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 50KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Isolation
Number of Circuits 1
Slew Rate 2 V/μs
-3db Bandwidth 50kHz
Voltage - Input Offset 20mV
Operating Supply Current 5mA
Channel Output Current 15mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128919-ISO122U/1K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO122U/1K CAD Model

Description

The ISO122U/1K is a top-quality precision isolation amplifier from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.

  • Channels: Single-channel amplifier
  • Supply Range: 7.5V to 36V
  • Total Error: ±0.5% @ 25°C
  • Nonlinearity: Low nonlinearity of 0.025% max
  • Input Impedance: High input impedance of 100MΩ
  • Isolation Voltage: High isolation voltage of 1500Vrms
  • Package: Compact 16-DIP module
  • Temperature Range: -25°C to 85°C
  • Bandwidth: 60kHz
  • Slew Rate: 3V/μs
  • Compliance: RoHS compliant

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9083 $62.7249
6+ $19.5850 $117.5100
8+ $18.9234 $151.3872
12+ $17.6000 $211.2000
15+ $16.9384 $254.0760
19+ $16.2767 $309.2573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess