EN
  • EN
  • DE

ISO1640BQDRQ1

Part No ISO1640BQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, HOT-SWAPPABLE, ROBUS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type I²C, SPI
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate -
Propagation Delay tpLH / tpHL (Max) 57ns, 88ns
Pulse Width Distortion (Max) 45ns
Rise / Fall Time (Typ) -
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO1640
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378690-ISO1640BQDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO1640BQDRQ1 CAD Model

Description

The ISO1640BQDRQ1 is a robust, automotive-grade, isolated dual-channel digital isolator from Texas Instruments, designed to provide signal isolation in a wide range of applications. This high-performance component is an essential part of systems that require electrical isolation for safety, noise immunity, and signal integrity.

Key Features

  • Isolation Rating: The ISO1640BQDRQ1 offers an isolation rating of 3000 VRMS for 1 minute per UL 1577, which ensures reliable operation in environments where electrical isolation is crucial for safety and equipment protection.
  • Channel Configuration: It features a dual-channel bidirectional configuration, making it versatile for use in various communication protocols.
  • High-Speed Performance: With signaling rates up to 100 Mbps, the device supports high-speed data transfer, making it suitable for modern automotive communication networks.
  • Low Power Consumption: The device is designed with energy efficiency in mind, ensuring low power consumption without compromising performance.
  • Robustness: The ISO1640BQDRQ1 is designed to withstand harsh automotive environments. It is AEC-Q100 qualified and operates across a wide temperature range of -40°C to +125°C.
  • Integrated Features: It includes integrated fail-safe circuitry, which defaults to a known state when inputs are undriven, adding an extra layer of safety for critical applications.

Applications

The ISO1640BQDRQ1 is ideal for use in a variety of automotive applications, including:

  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Battery management systems
  • Infotainment and cluster communication

In summary, the ISO1640BQDRQ1 from Texas Instruments is a high-quality, versatile isolator that meets stringent automotive standards. Its ability to provide reliable isolation while maintaining high-speed data integrity makes it a top choice for designers looking to enhance the safety and performance of their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8735 $50.3555
32+ $3.1783 $101.7056
49+ $3.0790 $150.8710
68+ $2.9796 $202.6128
87+ $2.8803 $250.5861
117+ $2.5824 $302.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess