EN
  • EN
  • DE
  • IT

ISO6720FBDR

Part No ISO6720FBDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description GENERAL PURPOSE DUAL-CHANNEL, 2/  /  CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series ISO672x
Package Tape & Reel
Technology Capacitive Coupling
Type CAN, RS232, RS485, SPI
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO6720
Other Names 296-ISO6720FBDRCT,296-ISO6720FBDRTR,296-ISO6720FBDRDKR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243827-ISO6720FBDR
Ultra Librarian 3D Model Ultra Librarian ISO6720FBDR CAD Model

Description

The ISO6720FBDR by Texas Instruments represents a cutting-edge solution in the realm of digital signal isolation. Designed with the modern engineer in mind, this robust component offers the functionality and reliability needed to maintain signal integrity in electrically noisy environments. Whether you're working on industrial, medical, or communication systems, the ISO6720FBDR ensures that your digital data is transmitted without interference.

Key Features

  • High Isolation Voltage: With an isolation voltage of 3000Vrms, this device provides ample protection for sensitive circuitry, ensuring that surges and spikes on one side of the isolator do not affect the other side.
  • High-Speed Operation: The ISO6720FBDR is capable of high-speed data transmission, with a signaling rate up to 25 Mbps, making it ideal for applications requiring fast data transfer without sacrificing isolation.
  • Low Power Consumption: Energy efficiency is at the forefront of its design, with low power consumption that minimizes heat generation and helps in designing greener and more energy-efficient products.
  • Robust Electromagnetic Compatibility (EMC): Built to withstand the rigors of industrial environments, it boasts excellent EMC performance, including low emissions and high immunity to electrical noise.

Applications

The versatility of the ISO6720FBDR makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Isolating SPI, I2C, or other low-voltage digital interfaces.
  • Industrial automation and control systems.
  • Medical equipment with stringent isolation requirements.
  • Motor control circuits.
  • Renewable energy systems and smart grid infrastructure.

Quality and Reliability

As with all Texas Instruments products, the ISO6720FBDR is manufactured to the highest standards of quality and reliability. It is available in a small-footprint SOIC-8 package, providing a compact solution that is easy to integrate into a variety of designs. With Texas Instruments' commitment to excellence, you can trust the ISO6720FBDR to perform reliably in the most demanding applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $18.0824
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.7294
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $6.8734
Analog Devices Inc.
4-CH ISO W/ INT TRANSFORMER DRIV
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $1.9968
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 1CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $12.6149

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3802 $51.3270
285+ $0.3561 $101.4885
440+ $0.3441 $151.4040
625+ $0.3201 $200.0625
815+ $0.3080 $251.0200
1,015+ $0.2960 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,480 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess