EN
  • EN
  • DE

ISO6761QDWRQ1

Part No ISO6761QDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTOMOTIVE, GENERAL-PURPOSE, 50- / SPI Digital Isolator 5000Vrms 6 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100, ISO676x-Q1
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 5/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 4.5ns, 4.5ns (Max)
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6761
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352563-ISO6761QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO6761QDWRQ1 CAD Model

Description

The ISO6761QDWRQ1 is a state-of-the-art, automotive-grade digital isolator developed by Texas Instruments, designed to ensure robust communication in harsh electrical environments. This innovative component is specifically engineered to provide signal isolation in systems that require high-speed data transfer and high levels of signal integrity.

Key Features:

  • High Isolation Voltage: The device offers an isolation voltage of 3000 Vrms for 1 minute, which is crucial for protecting sensitive electronics from high voltage transients.
  • High-Speed Performance: With support for data rates up to 100 Mbps, the ISO6761QDWRQ1 is well-suited for high-speed communication protocols.
  • Low Power Consumption: It is designed to operate with low power consumption, making it ideal for power-sensitive applications.
  • Robust ESD Protection: The device provides excellent Electrostatic Discharge (ESD) protection, ensuring reliability and longevity in automotive environments.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C allows for use in extreme conditions, typical of automotive and industrial applications.
  • Automotive Qualification: As a Q1-qualified component, it meets the stringent requirements of the automotive industry for reliability and quality.

Applications:

The ISO6761QDWRQ1 is ideal for a variety of applications within the automotive sector, including:

  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units (ECUs)
  • Infotainment and Telematics Systems

Its robust design also makes it suitable for use in industrial automation, motor control, and other systems that require reliable isolation to protect against electrical noise and ensure safe operation.

Package and Quality:

The ISO6761QDWRQ1 is offered in a compact SOIC-16 wide body package, which is designed to optimize board space without compromising performance. The device is part of Texas Instruments' quality product portfolio, manufactured with the highest standards to deliver superior performance and reliability.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6441 $50.2379
47+ $2.1696 $101.9712
72+ $2.1018 $151.3296
99+ $2.0340 $201.3660
128+ $1.9662 $251.6736
171+ $1.7628 $301.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,821 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess