EN
  • EN
  • DE

ISO71XXDBQ-EVM

Part No ISO71XXDBQ-EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description ISO71XXDBQ EVALUATION MODULE / ISO7131 Digital Isolator Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Digital Isolator
Embedded No
Utilized IC / Part ISO7131
Primary Attributes 3-Channel (Triple)
Supplied Contents Board(s)
Base Product Number ISO71
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342176-ISO71XXDBQ-EVM
Ultra Librarian 3D Model Ultra Librarian ISO71XXDBQ-EVM CAD Model

Description

ISO71XXDBQ-EVM Evaluation Module from Texas Instruments

The ISO71XXDBQ-EVM from Texas Instruments is an exceptional tool designed for engineers and developers to evaluate the performance and capabilities of the ISO71xx family of digital isolators. This evaluation module (EVM) is specifically tailored to aid in the testing and prototyping of applications requiring high isolation voltage, low power consumption, and robust electromagnetic compatibility (EMC).

The ISO71xx series includes a range of devices with different channel configurations and data rates, making the EVM versatile for various applications such as industrial automation, motor control, medical equipment, and power supplies. The ISO71XXDBQ-EVM allows for a straightforward assessment of these digital isolators, thanks to its user-friendly design that requires no additional hardware for operation.

Key Features:

  • Isolation Voltage: The EVM supports isolation voltages up to 3000 V<sub>RMS, providing a high degree of protection against electrical noise and surges.
  • Channel Configurations: It accommodates multiple channel configurations, enabling the testing of uni-directional or bi-directional data communication.
  • Data Rates: The module supports data rates up to 100 Mbps, allowing for high-speed data transfer and communication.
  • EMC Performance: The ISO71XXDBQ-EVM is designed for excellent EMC performance, which is critical in harsh industrial environments.
  • Easy to Use: The EVM comes with pre-installed headers and connectors, simplifying the connection to test equipment or a host system.

Applications:

  • Industrial Automation
  • Motor Control Systems
  • Medical Devices
  • Power Supply Units

The ISO71XXDBQ-EVM is an indispensable tool for designers and engineers looking to harness the advantages of the ISO71xx digital isolators in their projects. With its ease of use, comprehensive feature set, and the backing of Texas Instruments' expertise, this evaluation module is an excellent starting point for developing isolated communication solutions that demand reliability and performance.

You May Also Be Interested in

STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess