EN
  • EN
  • DE

ISO7221A

Part No ISO7221A
Manufacturer Texas Instruments
Description DUAL DIGITAL ISOLATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1190639-ISO7221A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian ISO7221A CAD Model

Description

ISO7221A Digital Isolator by Texas Instruments

The ISO7221A is a high-performance, dual-channel digital isolator manufactured by Texas Instruments (TI), designed to offer outstanding signal integrity and isolation for a wide range of applications. This robust component is a critical piece of technology for systems that require the digital signals to be transferred between two isolated domains, ensuring both safety and data integrity.

With its capability to isolate up to 4000 Vpeak, the ISO7221A provides reliable protection for sensitive electronic components against high voltage spikes and common-mode transients. This makes it an ideal solution for industrial, medical, and other applications where electrical isolation is paramount for both performance and regulatory compliance.

Key Features:

  • High Isolation Voltage: Capable of withstanding isolation voltages up to 4000 Vpeak, the ISO7221A ensures safe operation in high-voltage environments.
  • High-Speed Operation: The device supports data rates up to 25 Mbps, facilitating rapid communication and data transfer between isolated domains.
  • Low Power Consumption: Designed with energy efficiency in mind, the ISO7221A operates with a low power consumption, making it suitable for power-sensitive applications.
  • Robust EMC Performance: With high immunity to electromagnetic interference, the isolator maintains signal integrity even in electrically noisy environments.
  • Wide Temperature Range: The device is operational over an extended industrial temperature range from -40°C to +125°C, ensuring reliability in harsh conditions.

Applications:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated data communication in telecom and datacom equipment
  • Motor control circuits
  • Power supply and management systems

The ISO7221A comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of electronic assemblies. TI's commitment to quality ensures that each ISO7221A digital isolator meets the highest standards of performance and reliability, providing engineers with a trusted solution for their isolation needs.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5126 $51.2600
240+ $0.4206 $100.9440
370+ $0.4075 $150.7750
510+ $0.3944 $201.1440
660+ $0.3812 $251.5920
880+ $0.3418 $300.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess