EN
  • EN
  • DE

ISO7240C

Part No ISO7240C
Manufacturer Texas Instruments
Description QUAD DIGITAL ISOLATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1190662-ISO7240C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian ISO7240C CAD Model

Description

Introducing the ISO7240C Digital Isolator from Texas Instruments

The ISO7240C by Texas Instruments is a cutting-edge digital isolator designed to provide high-speed, robust communication with integrated galvanic isolation. This device is a part of TI's extensive portfolio of isolation products aimed at enhancing the safety and reliability of electronic systems. The ISO7240C is particularly suited for industrial applications, including factory automation, control systems, and data acquisition systems, where isolation is paramount to protect sensitive circuits and personnel from high-voltage transients.

Featuring four independent isolation channels with two forward and two reverse-direction channels, the ISO7240C facilitates bidirectional communication. Each channel is capable of data rates up to 25 Mbps, ensuring rapid data transfer with minimal propagation delay, typically around 16 ns. The device operates over a wide supply voltage range from 3.0 V to 5.5 V, making it versatile for interfacing with various logic levels.

The isolator utilizes Texas Instruments' proprietary capacitive isolation technology to achieve a high isolation voltage of 2500 Vrms for 1 minute per UL 1577. This technology provides superior noise immunity, characterized by a typical Common-Mode Rejection (CMR) of 50 kV/μs at V_CM = 1500 V. Additionally, the ISO7240C is certified to provide reinforced insulation according to the VDE V 0884-10 (VDE V 0884-10:2006-12) standards.

For enhanced reliability, the ISO7240C comes in a robust 16-pin SOIC package with a minimum creepage and clearance of 8 mm. It features low power consumption, and an extended temperature range from -40°C to +125°C, ensuring stable operation in harsh environments. Furthermore, the device is equipped with fail-safe circuitry, which ensures that the outputs default to a known state when input power is lost.

Designed with safety in mind, the ISO7240C incorporates a host of features that make it an ideal choice for critical applications where data integrity and isolation are of utmost importance. With its high-speed performance, robust isolation, and fail-safe design, the ISO7240C from Texas Instruments stands out as a reliable solution for your digital isolation needs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1425 $55.2825
20+ $5.0400 $100.8000
31+ $4.8825 $151.3575
43+ $4.7250 $203.1750
55+ $4.5675 $251.2125
74+ $4.0950 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess