EN
  • EN
  • DE
  • IT

ISO7421MDREP

Part No ISO7421MDREP
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 2CH GP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 5 Weeks
Features Digital Isolator 2 Channel CMTI
Manufacturer Texas Instruments
Package Reel - TR
Family Name ISO7421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISO7421MDREP-ND, -296-43351-1-ND, 296-43351-6, 296-43351-1, 296-43351-2, -V62/16605-01XE-NDR, -V62/16605-01XE
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875982-ISO7421MDREP
Ultra Librarian 3D Model Ultra Librarian ISO7421MDREP CAD Model

Description

Product Overview: Texas Instruments ISO7421MDREP

The ISO7421MDREP is a robust digital isolator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive portfolio of isolation products, designed to provide signal isolation for a variety of industrial and commercial applications. The ISO7421MDREP offers a high degree of protection for sensitive circuitry, making it an ideal choice for systems that require reliable isolation between different voltage domains or noisy environments.

Key Features

  • Isolation Rating: The ISO7421MDREP boasts an impressive isolation rating of 2500 Vrms for 1 minute per UL 1577, ensuring it can handle significant voltage differentials without compromising performance.
  • Channel Configuration: This device features a dual-channel configuration, with two independent isolation channels that support bidirectional communication.
  • High-Speed Data Transfer: With a data rate of up to 1 Mbps, the ISO7421MDREP is capable of high-speed data transfer, making it suitable for applications that require rapid communication between isolated domains.
  • Low Power Consumption: Designed with energy efficiency in mind, the ISO7421MDREP offers low power consumption, which is critical for power-sensitive applications.
  • Robust Operating Range: The device operates over a wide temperature range of -40°C to 125°C, ensuring reliable performance in extreme conditions.
  • Fail-Safe Design: In the event of a power loss or signal path failure, the ISO7421MDREP's outputs default to a known state, providing an additional layer of system safety.

Applications

The ISO7421MDREP is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor control circuits
  • Power supply management
  • Green energy systems, such as solar inverters and wind turbines

With its combination of high isolation capabilities, fast data rates, and low power consumption, the ISO7421MDREP from Texas Instruments is a reliable solution for designers looking to enhance the safety and integrity of their electrical systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 1000VRMS 6CH GP 16SOIC
Lowest to $11.8606
Skyworks Solutions Inc.
DGT ISOL 5000VRMS 2CH I2C 16SOIC
Lowest to $16.0291
Analog Devices Inc.
DGTL ISO 3000VRMS 6CH GP 16SOIC / General Purpose Digital Isolator 3000Vrms 6 Channel 150Mbps 75kV/μs CMTI 16-SOIC (0.154", 3.90mm Width)
Lowest to $6.5666
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 2CH GP 8SOIC
Lowest to $4.3467
Skyworks Solutions Inc.
DGTL ISO 5000VRMS 3CH GP 16SOIC
Lowest to $27.3530
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to $2.8905
Skyworks Solutions Inc.
DGTL ISO 1000VRMS 4CH GP 16QSOP
Lowest to $7.1279
Skyworks Solutions Inc.
DGTL ISO 3750VRMS 3CH GP 16SOIC
Lowest to $5.9116
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 4CH GP 16SOIC
Lowest to $3.1695

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6058 $58.4232
10+ $11.9842 $119.8420
15+ $11.6097 $174.1455
20+ $11.2352 $224.7040
26+ $10.8608 $282.3808
35+ $9.7372 $340.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,365 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess