EN
  • EN
  • DE

ISO7521FEDW

Part No ISO7521FEDW
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1124+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 724143-ISO7521FEDW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7521FEDW CAD Model

Description

The ISO7521FEDW is a robust, high-performance digital isolator designed and manufactured by Texas Instruments. This component is engineered to provide signal isolation in a wide range of industrial and commercial applications, ensuring reliable operation even in harsh environments.

Key Features:

  • Isolation Rating: The ISO7521FEDW offers an impressive isolation rating of 4000 Vpeak, providing a high degree of protection against high voltage transients and enhancing system reliability.
  • Channel Configuration: It features a dual-channel bidirectional data communication capability, which makes it versatile for various applications requiring isolated data transfer.
  • High-Speed Data Transfer: With a data rate of up to 25 Mbps, this digital isolator allows for rapid communication between isolated domains, making it ideal for high-speed digital interfaces.
  • Low Power Consumption: It is designed for efficiency, with low power consumption that minimizes heat generation and energy use, thus contributing to the overall energy efficiency of the system it is used in.
  • Robustness: The ISO7521FEDW is characterized by its robust electromagnetic compatibility (EMC), providing reliable performance in the presence of electrical noise.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 125°C, ensuring consistent performance across a wide range of operating conditions.

Applications:

The ISO7521FEDW is suitable for various applications, including but not limited to:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with stringent safety requirements
  • Power supplies where electrical isolation is necessary
  • Communication systems requiring galvanic isolation

With its combination of high isolation, speed, and reliability, the ISO7521FEDW from Texas Instruments stands out as a top choice for designers looking to implement isolation in their digital communication interfaces. Its compact footprint also makes it an excellent option for space-constrained applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1585 $51.8040
57+ $1.7711 $100.9527
88+ $1.7158 $150.9904
121+ $1.6604 $200.9084
156+ $1.6051 $250.3956
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 417 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess