EN
  • EN
  • DE
  • IT

ISO7842DWWR

Part No ISO7842DWWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description High-Performance, 8000-VPK Reinforced Quad-Channel Digital Isolator | DGTL ISO 5.7KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Minimum) 100kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.1ns
Rise / Fall Time 1.7ns, 1.9ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1190701-ISO7842DWWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7842DWWR CAD Model

Description

The ISO7842DWWR is a high-performance, quad-channel digital isolator manufactured by Texas Instruments. This advanced component is designed to provide robust signal isolation in a variety of electronic applications, ensuring the integrity and safety of sensitive circuits. With its state-of-the-art capabilities, the ISO7842DWWR is an ideal choice for industrial, medical, and other systems that require reliable isolation to protect against high voltage and noise.

Key Features

  • Robust Isolation: The ISO7842DWWR provides reinforced isolation of up to 5.7 kVrms, making it suitable for high-voltage applications where electrical insulation is critical.
  • High-Speed Data Transfer: This isolator supports data rates up to 100 Mbps, ensuring fast and efficient communication between isolated domains.
  • Low Propagation Delay: The device features a low propagation delay, typically 10.7 ns, minimizing the time lag in signal transmission across the isolation barrier.
  • Excellent EMI Performance: Designed with noise immunity in mind, the ISO7842DWWR offers low emissions and high immunity to electromagnetic interference, making it suitable for harsh industrial environments.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to +125°C, accommodating the needs of high-temperature industrial applications.

Applications

The ISO7842DWWR is versatile and can be used in various applications such as:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation
  • Isolated power supplies
  • Motor control circuits
  • Renewable energy systems

Package and Quality

Packaged in a compact 16-pin SOIC (DW) package, the ISO7842DWWR is designed for space-constrained applications. It is also characterized for partial discharge performance, which ensures long-term reliability and extends the product's life. Texas Instruments is committed to delivering high-quality products, and the ISO7842DWWR is no exception, meeting stringent industry standards for performance and safety.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 1CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $24.5265
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.7294
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 7CH SPI 20-SOIC
Lowest to $30.9459
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 2.75KV 2CH I2C 16-SOIC
Lowest to $16.9838
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1665 $57.3320
20+ $5.8802 $117.6040
30+ $5.6964 $170.8920
41+ $5.5128 $226.0248
53+ $5.3290 $282.4370
71+ $4.7777 $339.2167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess