EN
  • EN
  • DE

JAN2N1308

Part No JAN2N1308
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013583-JAN2N1308
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JAN2N1308 CAD Model

Description

The Texas Instruments JAN2N1308 is a high-quality, military-grade germanium PNP transistor that is designed to meet the stringent requirements of aerospace and defense applications. This robust transistor is a part of Texas Instruments' range of semiconductor products that are known for their reliability and performance in extreme conditions.

Key Features

  • Germanium PNP Transistor: The JAN2N1308 is a germanium-based PNP transistor which offers superior switching speeds and low leakage currents at high temperatures.
  • Military Specifications: This device is manufactured to comply with the Joint Army-Navy (JAN) specifications, ensuring the highest level of quality and reliability for military and aerospace applications.
  • High-Temperature Operation: The transistor is capable of operating effectively at elevated temperatures, making it suitable for use in environments where traditional silicon transistors might fail.
  • Robust Design: The JAN2N1308 is designed to withstand harsh environmental conditions including shock, vibration, and radiation, which are common in aerospace and defense operations.
  • Versatile Applications: It is ideal for use in analog circuits, power switching, and amplification tasks within a wide range of electronic systems.

Product Specifications

  • Case Type: TO-18
  • Collector-Emitter Voltage (Vceo): 25V
  • Emitter-Base Voltage (Vebo): 10V
  • Collector Current (Ic): 50mA
  • Power Dissipation (Pd): 150mW

The JAN2N1308 transistor is a testament to Texas Instruments' commitment to providing components that meet the rigorous demands of critical applications. Its durable construction and ability to perform under demanding conditions make it an excellent choice for designers and engineers looking for a reliable semiconductor solution.

For detailed technical information, datasheets, and support, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0208
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Samsung
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess