EN
  • EN
  • DE

JM38510/10306BIA

Part No JM38510/10306BIA
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Dual ±18V/36V 10-Pin TO-100 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-100
Common Mode Rejection Ratio 90 dB
Input Offset Voltage (Vos) 4 mV
Max Dual Supply Voltage 18 V
Max Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Mount Through Hole
Nominal Supply Current 10 mA
Number of Elements 2
Number of Pins 10
Power Dissipation 500 mW
Radiation Hardening No
RoHS Compliant
Voltage Gain 80 dB
Win Source Part Number 1216990-JM38510/10306BIA
Categories Linear - Comparators
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/10306BIA CAD Model

Description

The JM38510/10306BIA is a high-performance microcircuit produced by Texas Instruments, renowned for their innovative and reliable electronic components. This product is part of the JM38510 series, which is known for its robust military-grade integrated circuits that are designed to meet stringent specifications and operate under extreme conditions.

Manufactured with precision and quality in mind, the JM38510/10306BIA is a testament to Texas Instruments' commitment to providing top-notch solutions for critical applications. This integrated circuit is characterized by its exceptional durability and stability, making it an ideal choice for use in aerospace, defense, and other high-reliability industries where failure is not an option.

Key Features:

  • High Reliability: The JM38510/10306BIA is built to meet military standards, ensuring reliable performance in the most demanding environments.
  • Wide Operating Temperature Range: This IC can operate effectively across a broad temperature spectrum, which is crucial for systems exposed to extreme thermal conditions.
  • Durable Construction: With its robust packaging, the JM38510/10306BIA is resistant to physical stress and environmental factors such as vibration and humidity.
  • Precision Engineering: Texas Instruments' meticulous design and manufacturing processes result in a product with high precision and consistent performance.

Applications:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Space exploration instruments
  • Other high-reliability engineering projects

In summary, the JM38510/10306BIA from Texas Instruments is a superior choice for anyone looking for a military-grade integrated circuit that offers reliability without compromise. Its adherence to rigorous standards and ability to withstand harsh conditions make it an indispensable component in any high-stakes application.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess